No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.6MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | ± 1.35V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 6V |
Amplifier Type | CMOS |
Base Number | 2735 |
Gain Bandwidth | 1.6MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2735 |
Input Offset Voltage Max | 5µV |
Op Amp Type | Zero Drift |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 6V |
Supply Voltage Min | 1.35V |
Where can I find additional details, specifications and documents for a OPA2735AIDG4?
Additional datasheets, footprints and schematics for OPA2735AIDG4 are listed on our Part Details page. You can also find images and similar parts to OPA2735AIDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2735AIDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2735AIDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2735AIDG4 fall under?
The OPA2735AIDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2735AIDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2735AIDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2735AIDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2735AIDG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for OPA2735AIDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2735AIDG4 often in real-time on the comparison pages.
What if I can't find stock of OPA2735AIDG4?
You can fill out our help required form which you can use to request a quote for OPA2735AIDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.