OPA2604AP Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL FET IP 2604 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA2604 is a dual, FET-input operational amplifier designed for enhanced AC performance. Low distortion, low noise, and wide bandwidth provide superior performance in high quality audio and other applications requiring dynamic performance. New circuit techniques and special laser-trimming of dynamic circuit performance yield low harmonic distortion. The result is an operational amplifier with exceptional sound quality. The low-noise FET input of the OPA2604 provides wide dynamic range, even with high source impedance. Offset voltage is lasertrimmed to minimize the need for interstage coupling capacitors. The OPA2604 is available in 8-pin plastic mini-DIP and 8-Pin SOIC surface-mount packages, specified for the –25°C to 85°C temperature range.

Where to Buy

Prices starting from US$2.45

Distributor Stock
Logo for Farnell
Farnell
from US$2.45
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.79
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 20MHz
Slew Rate 25V/µs
Supply Voltage Range ± 4.5V to ± 24V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.5V to ± 24V
Amplifier Type FET Operational
Base Number 2604
Device Marking OPA2604AP.
Input Offset Voltage Max 5mV
Logic Function Number 2604
Op Amp Type Low Noise
Operating Temperature Range -25°C to +85°C
Supply Voltage + Nom 15V
Supply Voltage Max 24V
Supply Voltage Min 4.5V

Alternative Descriptions

2xOp-Amp FET-Inp 20MHz 25V/us DIP8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2604AP?

Additional datasheets, footprints and schematics for OPA2604AP are listed on our Part Details page. You can also find images and similar parts to OPA2604AP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2604AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2604AP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2604AP fall under?

The OPA2604AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2604AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2604AP you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2604AP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2604AP have stock available?

Authorised distributors including Schukat Electronic and Farnell have stock available or on a lead time for OPA2604AP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2604AP often in real-time on the comparison pages.

What if I can't find stock of OPA2604AP?

You can fill out our help required form which you can use to request a quote for OPA2604AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay