OPA244NA Amplifiers & Comparators by Texas Instruments

OP AMP MICROPOWER SOT-23-5 244

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 430kHz
Slew Rate 0.1V/µs
Supply Voltage Range ± 1.1V to ± 18V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 1.1V to ± 18V
Amplifier Type Operational
Base Number 244
Gain Bandwidth 430kHz
IC Generic Number 244
Input Offset Voltage Max 1.5mV
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 36V
Supply Voltage Max 36V
Supply Voltage Min 2.2V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA244NA?

Additional datasheets, footprints and schematics for OPA244NA are listed on our Part Details page. You can also find images and similar parts to OPA244NA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA244NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA244NA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA244NA fall under?

The OPA244NA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA244NA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA244NA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA244NA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA244NA have stock available?

There is no stock from authorised distributors for OPA244NA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA244NA often in real-time on the comparison pages.

What if I can't find stock of OPA244NA?

You can fill out our help required form which you can use to request a quote for OPA244NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay