No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 35kHz |
Slew Rate | 0.01V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Gain Bandwidth | 0.035MHz |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA241UA.?
Additional datasheets, footprints and schematics for OPA241UA. are listed on our Part Details page. You can also find images and similar parts to OPA241UA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA241UA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA241UA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA241UA. fall under?
The OPA241UA. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA241UA. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA241UA. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA241UA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA241UA. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA241UA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA241UA. often in real-time on the comparison pages.
What if I can't find stock of OPA241UA.?
You can fill out our help required form which you can use to request a quote for OPA241UA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.