OPA2374AIDCNT.. Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL CMOS SOT23-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.88
12,847
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.36
78
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.61
-
Buy Now
Logo for element14
element14
from US$2.56
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 6.5MHz
Slew Rate 5V/µs
Supply Voltage Range 2.3V to 5.5V
Amplifier Case Style SOT-23
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.3V to 5.5V
Base Number 2374
Gain Bandwidth 6.5MHz
Op Amp Type Low Power
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V

Alternative Descriptions

Dual, 5.5-V, 6.5-MHz, RRIO operational amplifier | Texas Instruments
Ic, Op Amp, Dual Cmos, Sot23-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2374AIDCNT..?

Additional datasheets, footprints and schematics for OPA2374AIDCNT.. are listed on our Part Details page. You can also find images and similar parts to OPA2374AIDCNT.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2374AIDCNT.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2374AIDCNT.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2374AIDCNT.. fall under?

The OPA2374AIDCNT.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2374AIDCNT.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2374AIDCNT.. you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2374AIDCNT.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2374AIDCNT.. have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2374AIDCNT...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2374AIDCNT.. often in real-time on the comparison pages.

What if I can't find stock of OPA2374AIDCNT..?

You can fill out our help required form which you can use to request a quote for OPA2374AIDCNT.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay