Options for Price Comparison
Distributor Statistics for OPA2365AIDR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for OPA2365AIDR
Details for OPA2365AIDR by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP-AMP 50MHZ 25V/US SOIC-8
OPA2365AIDR image

OPA2365AIDR by Texas Instruments

OP-AMP 50MHZ 25V/US SOIC-8
Features
2.2-V to 5.5-V Operation
Fast Settling: 0.3 u03bcs to 0.01%
Gain Bandwidth: 50 MHz
Low Noise: 4.5 nV/u221aHz at 100 kHz
Precision: u2013 Low Offset: 100 u00b5V u2013 Low Input Bias Current: 0.2 pA
Slew Rate: 25 V/u00b5s
Zeru00f8-Crossover Distortion Topology: u2013 Excellent THD+N: 0.0004% u2013 CMRR: 100 dB (Minimum) u2013 Rail-to-Rail Input and Output u2013 Input 100 mV Beyond Supply Rail
Part Information
OPA2365AIDR image
RoHS Compliant
Description
The OPAx365 zerø-crossover series, rail-to-rail, highperformance, CMOS operational amplifiers are optimized for very low voltage, single-supply applications. Rail-to-rail input or output, low-noise (4.5 nV/√Hz) and high-speed operation (50-MHz Gain Bandwidth) make these devices ideal for driving sampling analog-to-digital converters (ADCs). Applications include audio, signal conditioning, and sensor amplification. The OPA365 family of op amps are also well-suited for cell phone power amplifier control loops. Special features include an excellent common-mode rejection ratio (CMRR), no input stage crossover distortion, high input impedance, and rail-to-rail input and output swing. The input common-mode range includes both the negative and positive supplies. The output voltage swing is within 10 mV of the rails. The OPA365 (single version) is available in the micro-size SOT23-5 (SOT-5) and SOIC-8 packages. The OPA2365 (dual version) is offered in the SOIC-8 package. All versions are specified for operation from −40°C to +125°C. Single and dual versions have identical specifications for maximum design flexibility.
Specifications
No. of Amplifiers:
2 Amplifier
Bandwidth:
50MHz
Slew Rate:
25V/µs
Supply Voltage Range:
2.2V to 5.5V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC T/R Avnet America
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC T/R Avnet Europe