OPA2357AIDGST.. Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL CMOS SMD MSOP10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.32
102,995
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.04
275
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 100MHz
Slew Rate 150V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 10Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Base Number 2357
Gain Bandwidth 250MHz
Op Amp Type High Speed
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V

Alternative Descriptions

250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2357AIDGST..?

Additional datasheets, footprints and schematics for OPA2357AIDGST.. are listed on our Part Details page. You can also find images and similar parts to OPA2357AIDGST.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2357AIDGST.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2357AIDGST.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2357AIDGST.. fall under?

The OPA2357AIDGST.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2357AIDGST.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2357AIDGST.. you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2357AIDGST.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2357AIDGST.. have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for OPA2357AIDGST...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2357AIDGST.. often in real-time on the comparison pages.

What if I can't find stock of OPA2357AIDGST..?

You can fill out our help required form which you can use to request a quote for OPA2357AIDGST.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay