OPA2344PA Amplifiers & Comparators by Texas Instruments

OP AMP DUAL CMOS RRI/O 2344 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Newark
Newark
from US$1.10
No stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 0.8V/µs
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Amplifier Type CMOS
Base Number 2344
Gain Bandwidth 1MHz
I/O Type Rail-Rail I/O
IC Generic Number 2344
Input Offset Voltage Max 1.2mV
Logic Function Number 2344
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V

Alternative Descriptions

Operational Amplifier, Dual, 1 Mhz, 2, 0.8 V/ S, 2.5V To 5.5V, Dip, 8 Rohs Compliant: Yes |TEXAS INSTRUMENTS OPA2344PA . | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2344PA?

Additional datasheets, footprints and schematics for OPA2344PA are listed on our Part Details page. You can also find images and similar parts to OPA2344PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2344PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2344PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2344PA fall under?

The OPA2344PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2344PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2344PA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2344PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2344PA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2344PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2344PA often in real-time on the comparison pages.

What if I can't find stock of OPA2344PA?

You can fill out our help required form which you can use to request a quote for OPA2344PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay