Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
28
in stock
|
Buy Now | |
Texas Instruments
from US$1.21
|
56,863
in stock
|
Buy Now | |
Schukat Electronic
from US$1.85
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
28
in stock
|
Buy Now | |
element14
from US$3.34
|
28
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.7V to 5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5V |
Base Number | 2343 |
Current Iqc Typ | 1.25mA |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail I/O |
Input Offset Voltage Max | 8mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | -55°C to +125°C |
Settling Time | 1µs |
Supply Voltage + Nom | 7.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Dual, 5.5-V, 5.5-MHz, RRIO operational amplifier | Texas Instruments |
2xOp-Amp SingS 5,5MHz 6V/us SO8 | Schukat Electronic |
Ic, Op Amp, R To R, Dual | Newark Electronics |
IC, OP AMP, R TO R, DUAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | CMOS |
Base Number | 2343 |
Gain Bandwidth | 5.5MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2343 |
Input Offset Voltage Max | 8mV |
Logic Function Number | 2343 |
Op Amp Type | Low Voltage |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | Single Supply Rail-to Rail |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Where can I find additional details, specifications and documents for a OPA2343UA?
Additional datasheets, footprints and schematics for OPA2343UA are listed on our Part Details page. You can also find images and similar parts to OPA2343UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2343UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2343UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2343UA fall under?
The OPA2343UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2343UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2343UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2343UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2343UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for OPA2343UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2343UA often in real-time on the comparison pages.
What if I can't find stock of OPA2343UA?
You can fill out our help required form which you can use to request a quote for OPA2343UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.