No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 1.2V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | CMOS |
Base Number | 2337 |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2337 |
Input Offset Voltage Max | 3mV |
Logic Function Number | 2337 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | CMOS |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Dual, 5.5-V, 3-MHz, RRO operational amplifier | Texas Instruments |
Ic, Op Amp, Dual Cmos, 2337, Dip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2337PA?
Additional datasheets, footprints and schematics for OPA2337PA are listed on our Part Details page. You can also find images and similar parts to OPA2337PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2337PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2337PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2337PA fall under?
The OPA2337PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2337PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2337PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2337PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2337PA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2337PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2337PA often in real-time on the comparison pages.
What if I can't find stock of OPA2337PA?
You can fill out our help required form which you can use to request a quote for OPA2337PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.