OPA2336UA Amplifiers & Comparators by Texas Instruments

OP AMP DUAL CMOS SMD 2336 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.28

Distributor Stock
Logo for RS
RS
from US$2.46
92
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.28
61,985
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.13
23
in stock
Buy Now
Logo for element14
element14
from US$3.25
23
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.43
23
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.81
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 100kHz
Slew Rate 0.03V/µs
Supply Voltage Range 2.3V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.3V to 5.5V
Amplifier Type CMOS
Base Number 2336
Gain Bandwidth 100kHz
I/O Type Rail-Rail Outputs
IC Generic Number 2336
Input Offset Voltage Max 125µV
Logic Function Number 2336
Op Amp Type Low Power
Operating Temperature Range -55°C to +125°C
Operational Amplifier Features CMOS
Supply Voltage + Nom 5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.3V

Alternative Descriptions

Single-Supply, MicroPower CMOS Operational Amplifiers MicroAmplifier Series | Texas Instruments
Dual low power op-amp,OPA2336UA SO8 | RS
Op Amp, Dual Cmos, Smd, 2336, Soic8 | Newark Electronics
OP AMP, DUAL CMOS, SMD, 2336, SOIC8 | element14
2xOp-Amp SingS 0,1MHz 0,03V/us SO8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2336UA?

Additional datasheets, footprints and schematics for OPA2336UA are listed on our Part Details page. You can also find images and similar parts to OPA2336UA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2336UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2336UA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2336UA fall under?

The OPA2336UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2336UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2336UA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2336UA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2336UA have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2336UA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2336UA often in real-time on the comparison pages.

What if I can't find stock of OPA2336UA?

You can fill out our help required form which you can use to request a quote for OPA2336UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay