Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
1.8-V, 17-µA, two-channel, micropower zero-drift CMOS operational amplifier | Texas Instruments |
Op-Amp, 350Khz, 0.16V/Us, Son-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2333AIDRBT?
Additional datasheets, footprints and schematics for OPA2333AIDRBT are listed on our Part Details page. You can also find images and similar parts to OPA2333AIDRBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2333AIDRBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2333AIDRBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2333AIDRBT fall under?
The OPA2333AIDRBT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2333AIDRBT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2333AIDRBT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2333AIDRBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2333AIDRBT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2333AIDRBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2333AIDRBT often in real-time on the comparison pages.
What if I can't find stock of OPA2333AIDRBT?
You can fill out our help required form which you can use to request a quote for OPA2333AIDRBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.