OPA2333AIDG4 Amplifiers & Comparators by Texas Instruments

OP AMP DUAL CMOS SMD 2333 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx333 series of CMOS operational amplifiers use a proprietary auto-calibration technique to simultaneously provide very low offset voltage (10 μV, maximum) and near-zero drift over time and temperature. These miniature, high-precision, low quiescent current amplifiers offer high-impedance inputs that have a common-mode range 100 mV beyond the rails, and rail-to-rail output that swings within 50 mV of the rails. Single or dual supplies as low as 1.8 V (±0.9 V) and up to 5.5 V (±2.75 V) can be used. These devices are optimized for lowvoltage, single-supply operation. The OPAx333 family offers excellent CMRR without the crossover associated with traditional complementary input stages. This design results in superior performance for driving analog-to-digital converters (ADCs) without degradation of differential linearity. The OPA333 (single version) is available in the 5-pin SOT-23, SOT, and 8-pin SOIC packages, while the OPA2333 (dual version) is available in the 8-pin VSON, SOIC, and VSSOP packages. All versions are specified for operation from –40°C to 125°C.

Where to Buy

Prices starting from US$2.99

Distributor Stock
Logo for Farnell
Farnell
from US$3.79
No stock
Buy Now
Logo for element14
element14
from US$2.99
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 350kHz
Slew Rate 0.16V/µs
Supply Voltage Range 1.8V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 1.8V to 5.5V
Amplifier Type CMOS
Base Number 2333
Gain Bandwidth 350kHz
I/O Type Rail-Rail I/O
IC Generic Number 2333
Input Offset Voltage Max 10µV
Op Amp Type Zero Drift
Operating Temperature Range -40°C to +150°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 1.8V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2333AIDG4?

Additional datasheets, footprints and schematics for OPA2333AIDG4 are listed on our Part Details page. You can also find images and similar parts to OPA2333AIDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2333AIDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2333AIDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2333AIDG4 fall under?

The OPA2333AIDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2333AIDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2333AIDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2333AIDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2333AIDG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for OPA2333AIDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2333AIDG4 often in real-time on the comparison pages.

What if I can't find stock of OPA2333AIDG4?

You can fill out our help required form which you can use to request a quote for OPA2333AIDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay