Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 5V/µs |
Supply Voltage Range | 2.2V to 5.5V ± 1.1V to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op-Amp, 10Mhz, 5V/Us, Soic-8 | Newark Electronics |
Dual precision, wide bandwidth, low noise, low power ADC driving op amp with RRIO and zero-crossover | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2325IDR?
Additional datasheets, footprints and schematics for OPA2325IDR are listed on our Part Details page. You can also find images and similar parts to OPA2325IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2325IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2325IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2325IDR fall under?
The OPA2325IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2325IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2325IDR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2325IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2325IDR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for OPA2325IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2325IDR often in real-time on the comparison pages.
What if I can't find stock of OPA2325IDR?
You can fill out our help required form which you can use to request a quote for OPA2325IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.