Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | ± 900mV to ± 2.75V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 900mV to ± 2.75V |
Base Number | 2320 |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Dual, precision, zero-crossover, 20-MHz, 0.9-pA Ib, RRIO, CMOS operational amplifier | Texas Instruments |
Op Amp Precision 20MHz 0.9pA RRIO CMOS | RS |
Op Amp, Gp, R-R, Cmos, 20Mhz, 8Msop | Newark Electronics |
OP AMP, GP, R-R, CMOS, 20MHZ, 8MSOP | element14 |
Where can I find additional details, specifications and documents for a OPA2320AIDGKT?
Additional datasheets, footprints and schematics for OPA2320AIDGKT are listed on our Part Details page. You can also find images and similar parts to OPA2320AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2320AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2320AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2320AIDGKT fall under?
The OPA2320AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2320AIDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2320AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2320AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2320AIDGKT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2320AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2320AIDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA2320AIDGKT?
You can fill out our help required form which you can use to request a quote for OPA2320AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.