Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.32
|
132,815
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 150MHz |
Slew Rate | 80V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Base Number | 2301 |
Gain Bandwidth | 150MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Low-Noise, High-Speed, 16-Bit Accurate CMOS Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2301AID?
Additional datasheets, footprints and schematics for OPA2301AID are listed on our Part Details page. You can also find images and similar parts to OPA2301AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2301AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2301AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2301AID fall under?
The OPA2301AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2301AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2301AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2301AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2301AID have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2301AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2301AID often in real-time on the comparison pages.
What if I can't find stock of OPA2301AID?
You can fill out our help required form which you can use to request a quote for OPA2301AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.