Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.09
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
-
|
Buy Now | |
element14
from US$4.07
|
-
|
Buy Now | |
Schukat Electronic
from US$2.89
|
-
|
Buy Now | |
Texas Instruments
from US$1.76
|
-
|
Buy Now | |
Farnell
from US$4.50
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Product Range | - |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP 18V 8-Pin PDIP | RS |
Ic, Op-Amp Dual Precision | Newark Electronics |
Op-Amp LN 8MHz 2,3V/us DIP8 | Schukat Electronic |
High Precision, Low Noise Operational Amplifiers | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA227PA?
Additional datasheets, footprints and schematics for OPA227PA are listed on our Part Details page. You can also find images and similar parts to OPA227PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA227PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA227PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA227PA fall under?
The OPA227PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA227PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA227PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA227PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA227PA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPA227PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA227PA often in real-time on the comparison pages.
What if I can't find stock of OPA227PA?
You can fill out our help required form which you can use to request a quote for OPA227PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.