Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
677
in stock
|
Buy Now | |
Texas Instruments
from US$2.35
|
80,545
in stock
|
Buy Now | |
Schukat Electronic
from US$1.07
|
2,730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.60
|
1,243
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
401
in stock
|
Buy Now | |
element14
from US$6.15
|
99
in stock
|
Buy Now | |
Farnell
from US$6.03
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$5.84
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Gain Bandwidth | 1MHz |
Op Amp Type | Precision |
10µV, 0.1µV/˚C, High-Precision, Low-Power Operational Amplifier | Texas Instruments |
2xOp-Amp UL Offs 1MHz 0,8V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual precision op-amp,OPA2277UA SO8 | RS |
Ic, Op Amp, 1Mhz, 0.8V/Us, 10Uv, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2277UA?
Additional datasheets, footprints and schematics for OPA2277UA are listed on our Part Details page. You can also find images and similar parts to OPA2277UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2277UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2277UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2277UA fall under?
The OPA2277UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2277UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2277UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2277UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2277UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, RS and Chip One Stop have stock available or on a lead time for OPA2277UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2277UA often in real-time on the comparison pages.
What if I can't find stock of OPA2277UA?
You can fill out our help required form which you can use to request a quote for OPA2277UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.