Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.54
|
223
in stock
|
Buy Now | |
Texas Instruments
from US$2.26
|
136,307
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.10
|
1,666
in stock
|
Buy Now | |
Schukat Electronic
from US$3.46
|
495
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
385
in stock
|
Buy Now | |
element14
from US$3.98
|
385
in stock
|
Buy Now | |
Farnell
from US$3.85
|
385
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Gain Bandwidth | 1MHz |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
10µV, 0.1µV/˚C, High-Precision, Low-Power Operational Amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
2xOp-Amp UL Offs 1MHz 0,8V/us DIP8 | Schukat Electronic |
Ic, Op Amp, Dual | Newark Electronics |
IC, OP AMP, DUAL | element14 |
Dual precision op-amp,OPA2277PA DIP8 | RS |
Where can I find additional details, specifications and documents for a OPA2277PA?
Additional datasheets, footprints and schematics for OPA2277PA are listed on our Part Details page. You can also find images and similar parts to OPA2277PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2277PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2277PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2277PA fall under?
The OPA2277PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2277PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2277PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2277PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2277PA have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for OPA2277PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2277PA often in real-time on the comparison pages.
What if I can't find stock of OPA2277PA?
You can fill out our help required form which you can use to request a quote for OPA2277PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.