No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 430kHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 2.2V to 36V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 36V |
Base Number | 2244 |
Gain Bandwidth | 430kHz |
IC Generic Number | 2244 |
Input Offset Voltage Max | 2mV |
Logic Function Number | 2244 |
Op Amp Type | Low Noise |
Operating Temperature Range | -55°C to +125°C |
Operational Amplifier Features | Micropower |
Supply Current Max | 40µA |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.2V |
Supply Voltage Nom | 2.2V |
OP AMP, DUAL LOW NOISE, 2244, DIP8 | Farnell |
Op Amp, Dual Low Noise, 2244, Dip8 | Newark Electronics |
Dual, 36-V, 430-kHz, low-power operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2244PA?
Additional datasheets, footprints and schematics for OPA2244PA are listed on our Part Details page. You can also find images and similar parts to OPA2244PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2244PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2244PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2244PA fall under?
The OPA2244PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2244PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2244PA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2244PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2244PA have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for OPA2244PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2244PA often in real-time on the comparison pages.
What if I can't find stock of OPA2244PA?
You can fill out our help required form which you can use to request a quote for OPA2244PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.