Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 35kHz |
Slew Rate | 0.01V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Amplifier Type | Operational |
Base Number | 2241 |
Gain Bandwidth | 35kHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2241 |
Input Offset Voltage Max | 100µV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
OP AMP, DUAL MICROPOWER, SMD, 2241 | element14 |
OP Amp Dual GP R-R O/P 18V/36V 8-Pin | RS |
Op Amp, Dual Micropower, Smd, 2241 | Newark Electronics |
2xOp-Amp SingS 35kHz 0,01V/us SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA2241UA?
Additional datasheets, footprints and schematics for OPA2241UA are listed on our Part Details page. You can also find images and similar parts to OPA2241UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2241UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2241UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2241UA fall under?
The OPA2241UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2241UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2241UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2241UA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2241UA have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for OPA2241UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2241UA often in real-time on the comparison pages.
What if I can't find stock of OPA2241UA?
You can fill out our help required form which you can use to request a quote for OPA2241UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.