OPA2192IDGKT Amplifiers & Comparators by Texas Instruments

OP AMP DUAL 10MHZ 20V/US VSSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx192 family (OPA192, OPA2192, and OPA4192) is a new generation of 36-V, e-trim operational amplifiers. These devices offer outstanding dc precision and ac performance, including rail-to-rail input/output, low offset (±5 µV, typ), low offset drift (±0.2 µV/°C, typ), and 10-MHz bandwidth. Unique features such as differential input-voltage range to the supply rail, high output current (±65 mA), high capacitive load drive of up to 1 nF, and high slew rate (20 V/µs) make the OPA192 a robust, highperformance operational amplifier for high-voltage industrial applications. The OPA192 family of op amps is available in standard packages and is specified from –40°C to +125°C.

Where to Buy

Prices starting from US$2.03

Distributor Stock
Logo for RS
RS
from US$4.01
3,801
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.03
186,811
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.37
240
in stock
Buy Now
Logo for element14
element14
from US$3.58
240
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.40
240
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.11
35
in stock
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 10MHz
Slew Rate 20V/µs
Supply Voltage Range ± 2.25V to ± 18V 4.5V to 36V
Amplifier Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

36-V, Precision, RRIO, Low Offset Voltage, Low Input Bias Current Op Amp With e-trim | Texas Instruments
36V Precision Low Bias Op Amp VSSOP8 | RS
Op Amp, Dual, 10Mhz, 20V/Us, Vssop-8 | Newark Electronics
OP AMP, DUAL, 10MHZ, 20V/US, VSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2192IDGKT?

Additional datasheets, footprints and schematics for OPA2192IDGKT are listed on our Part Details page. You can also find images and similar parts to OPA2192IDGKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2192IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2192IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2192IDGKT fall under?

The OPA2192IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2192IDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2192IDGKT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2192IDGKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2192IDGKT have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2192IDGKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2192IDGKT often in real-time on the comparison pages.

What if I can't find stock of OPA2192IDGKT?

You can fill out our help required form which you can use to request a quote for OPA2192IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay