Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
No stock
|
Buy Now | |
Texas Instruments
from US$1.36
|
1,652
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.56
|
1,640
in stock
|
Buy Now | |
Micros
from US$2.40
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
-
|
Buy Now | |
element14
from US$3.54
|
-
|
Buy Now | |
Schukat Electronic
from US$0.68
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 2MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | 4V to 36V ± 2V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
0.03µV/°C, 6µV Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Zero-Drift Amplifier 2 Circuit Rail-to-Rail | Micros |
Op Amp | Newark Electronics |
2xOp-Amp 4..36V 2MHz 25V/us SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA2188AIDR?
Additional datasheets, footprints and schematics for OPA2188AIDR are listed on our Part Details page. You can also find images and similar parts to OPA2188AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2188AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2188AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2188AIDR fall under?
The OPA2188AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2188AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2188AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2188AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2188AIDR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Micros, Newark Electronics and element14 have stock available or on a lead time for OPA2188AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2188AIDR often in real-time on the comparison pages.
What if I can't find stock of OPA2188AIDR?
You can fill out our help required form which you can use to request a quote for OPA2188AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.