Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0203
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | 4V to 36V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 36V |
Base Number | 2188 |
Op Amp Type | Zero Drift |
Operating Temperature Range | -40°C to +105°C |
0.03µV/°C, 6µV Vos, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Texas Instruments |
Op Amp, Gp, Rr, 2Mhz, 8Msop | Newark Electronics |
2xOp-Amp Zero-Drift 2MHz 0,8V/us VSSOP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OPA2188AIDGKR?
Additional datasheets, footprints and schematics for OPA2188AIDGKR are listed on our Part Details page. You can also find images and similar parts to OPA2188AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2188AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2188AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2188AIDGKR fall under?
The OPA2188AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2188AIDGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2188AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2188AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2188AIDGKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for OPA2188AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2188AIDGKR often in real-time on the comparison pages.
What if I can't find stock of OPA2188AIDGKR?
You can fill out our help required form which you can use to request a quote for OPA2188AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.