OPA2141AID Amplifiers & Comparators by Texas Instruments

OP AMP JFET 10MHZ DUAL 8SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for RS
RS
from US$3.11
29
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.58
62,855
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.77
3,547
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.90
-
Buy Now
Logo for element14
element14
from US$3.92
-
Buy Now
Logo for Farnell
Farnell
from US$4.17
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 10MHz
Slew Rate 20V/µs
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.25V to ± 18V
Base Number 2141
Op Amp Type Low Noise
Operating Temperature Range -40°C to +125°C

Alternative Descriptions

Dual, 10-MHz, single supply, low-noise, JFET precision amplifier | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
TI,OPA2141AID,IC,Op Amp | RS
Op Amp, Jfet, 10Mhz, Dual, 8Soic | Newark Electronics
OP AMP, JFET, 10MHZ, DUAL, 8SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2141AID?

Additional datasheets, footprints and schematics for OPA2141AID are listed on our Part Details page. You can also find images and similar parts to OPA2141AID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2141AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2141AID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2141AID fall under?

The OPA2141AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2141AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2141AID you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2141AID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2141AID have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for OPA2141AID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2141AID often in real-time on the comparison pages.

What if I can't find stock of OPA2141AID?

You can fill out our help required form which you can use to request a quote for OPA2141AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay