Options for Price Comparison
Distributor Statistics for OPA2140AIDGKT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

OPA2140AIDGKT

Loading...
Loading Results for OPA2140AIDGKT
Details for OPA2140AIDGKT by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OPA2140AIDGKT
Buy Directly from Texas Instruments (16479 in stock) $2.7320
OP AMP J-FET R-R 11MHZ 8MSOP REEL
OPA2140AIDGKT image

OPA2140AIDGKT by Texas Instruments

OP AMP J-FET R-R 11MHZ 8MSOP REEL

Features
Dual-Supply Operation: u00b12.25 V to u00b118 V
Industry-Standard SOIC Packages
Input Voltage Range Includes Vu2013 Supply
Low Input Bias Current: 10 pA Maximum
Low Noise: 5.1 nV/u221aHz
Low Supply Current: 2 mA Maximum
No Phase Reversal
Single-Supply Operation: 4.5 V to 36 V
Slew Rate: 20 V/u03bcs
VSSOP, TSSOP, and SOT-23 Packages
Very Low 1/f Noise: 250 nVPP, 0.1 Hz to 10 Hz
Very Low Offset Drift: 1 u03bcV/u00b0C Maximum
Very Low Offset: 120 u03bcV

Part Information

OPA2140AIDGKT image
RoHS Compliant

Description

The OPA140, OPA2140, and OPA4140 operational amplifier (op amp) family is a series of low-power JFET input amplifiers that features good drift and low input bias current. The rail-to-rail output swing and input range that includes V– allow designers to take advantage of the low-noise characteristics of JFET amplifiers while also interfacing to modern, singlesupply, precision analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). The OPA140 achieves 11-MHz unity-gain bandwidth and 20-V/μs slew rate while consuming only 1.8 mA (typical) of quiescent current. It runs on a single 4.5-V to 36-V supply or dual ±2.25-V to ±18-V supplies. All versions are fully specified from –40°C to 125°C for use in the most challenging environments. The OPA140 (single) is available in the 5-pin SOT-23, 8pin VSSOP, and 8-pin SOIC packages; the OPA2140 (dual) is available in both 8-pin VSSOP and 8-pin SOIC packages; and the OPA4140 (quad) is available in the 14-pin SOIC and 14-pin TSSOP packages.

Technical Specifications

No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
11MHz
Slew Rate:
20V/µs
Supply Voltage Range:
± 2.25V to ± 18V
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 2.25V to ± 18V
Base Number:
2140
Op Amp Type:
JFET
Operating Temperature Range:
-40°C to +125°C

Alternate Descriptions

Op Amp 11MHz Precision Low Noise RRO 36V RS Components
OP AMP, 11MHZ, 20V/us, 0.12mV, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.25V to ± 18V, 4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes Newark Electronics
OP Amp Dual GP R-R O/P ±18V/36V 8-Pin VSSOP T/R Avnet Europe
11MHz, Precision, Low Noise, Rail-to-Rail Output, 36V JFET Operational Amplifier Texas Instruments
On a Reel of 250, Texas Instruments OPA2140AIDGKT Op-Amp, Çiftli, Duyarlılık, 11MHz, 4,5 → 36 V, 8-Pimli, MSOP RS Components TR
Op-amp precis bassa rumor RRO 11MHz 36V RS Components IT