OPA2137UA Amplifiers & Comparators by Texas Instruments

OP AMP DUAL FET I/P 2137 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.30
305
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.56
-
Buy Now
Logo for element14
element14
from US$2.60
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 1MHz
Slew Rate 3.5V/µs
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.25V to ± 18V
Amplifier Type FET Operational
Base Number 2137
Gain Bandwidth 1MHz
IC Generic Number 2137
Input Offset Voltage Max 1.5mV
Logic Function Number 2137
Op Amp Type General Purpose
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features FET Input
Supply Voltage + Nom 15V
Supply Voltage Max 36V
Supply Voltage Min 4.5V

Alternative Descriptions

Op Amp, Dual Fet I/P, 2137, Soic8 | Newark Electronics
OP AMP, DUAL FET I/P, 2137, SOIC8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2137UA?

Additional datasheets, footprints and schematics for OPA2137UA are listed on our Part Details page. You can also find images and similar parts to OPA2137UA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2137UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2137UA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2137UA fall under?

The OPA2137UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2137UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2137UA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2137UA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2137UA have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2137UA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2137UA often in real-time on the comparison pages.

What if I can't find stock of OPA2137UA?

You can fill out our help required form which you can use to request a quote for OPA2137UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay