OPA2132PA Amplifiers & Comparators by Texas Instruments

OP AMP DUAL FET I/P 2132 PDIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPAx132 series of FET-input operational amplifiers provides highspeed and excellent DC performance. The combination of high slew rate and wide bandwidth provide fast settling time. Single, dual, and quad versions have identical specifications for maximum design flexibility. High performance grades are available in the single and dual versions. All are ideal for general-purpose, audio, data acquisition and communications applications, especially where high source impedance is encountered. The OPAx132 operational amplifiers are easy to use and free from phase inversion and overload problems often found in common FET-input operational amplifiers. Input cascode circuitry provides excellent common-mode rejection and maintains low input bias current over its wide input voltage range. The OPAx132 series of operational amplifiers are stable in unity gain and provide excellent dynamic behavior over a wide range of load conditions, including high load capacitance. Dual and quad versions feature completely independent circuitry for lowest crosstalk and freedom from interaction, even when overdriven or overloaded. Single and dual versions are available in 8-pin DIP and SO-8 surface-mount packages. Quad is available in 14-pin DIP and SO-14 surface-mount packages. All are specified for –40°C to 85°C operation

Where to Buy

Prices starting from US$3.55

Distributor Stock
Logo for RS
RS
from US$6.23
24
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.13
248
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$5.94
205
in stock
Buy Now
Logo for element14
element14
from US$7.10
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.52
9
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.55
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 8MHz
Slew Rate 20V/µs
Supply Voltage Range ± 2.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 18V
Amplifier Type FET Operational
Base Number 2132
Gain Bandwidth 8MHz
IC Generic Number 2132
Input Offset Voltage Max 2mV
Op Amp Type High Speed
Operating Temperature Range -55°C to +125°C
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 2.5V

Alternative Descriptions

IC: operational amplifier | Transfer Multisort Elektronik
2xOp-Amp FET-Inp 8MHz 20V/us DIP8 | Schukat Electronic
General usage dual op-amp,OPA2132PA DIP8 | RS
OP AMP, DUAL FET I/P, 2132, PDIP8 | element14
Dual, SoundPlus&trade | Texas Instruments
Op Amp, Dual Fet I/P, 2132, Pdip8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2132PA?

Additional datasheets, footprints and schematics for OPA2132PA are listed on our Part Details page. You can also find images and similar parts to OPA2132PA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2132PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2132PA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2132PA fall under?

The OPA2132PA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2132PA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2132PA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2132PA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2132PA have stock available?

Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, element14 and Farnell have stock available or on a lead time for OPA2132PA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2132PA often in real-time on the comparison pages.

What if I can't find stock of OPA2132PA?

You can fill out our help required form which you can use to request a quote for OPA2132PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay