Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.27
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$69.27
|
15,784
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 45MHz |
Slew Rate | 27V/µs |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | CFP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 210°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 36V |
Op Amp Type | Precision |
High Temperature 1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA211SHKJ?
Additional datasheets, footprints and schematics for OPA211SHKJ are listed on our Part Details page. You can also find images and similar parts to OPA211SHKJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA211SHKJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA211SHKJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA211SHKJ fall under?
The OPA211SHKJ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA211SHKJ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA211SHKJ you can contact the distributor directly for product support, shipping queries etc.
Is the OPA211SHKJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA211SHKJ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA211SHKJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA211SHKJ often in real-time on the comparison pages.
What if I can't find stock of OPA211SHKJ?
You can fill out our help required form which you can use to request a quote for OPA211SHKJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.