Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | OPA1S2385 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Eval Board OPA1S2385 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Configured for Split-supply/Single-supply Operation Easy Access to Pertinent Nodes with Test Points |
OPA1S2385 Evaluation Module | Texas Instruments |
Eval Mod, Operational Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1S2385EVM?
Additional datasheets, footprints and schematics for OPA1S2385EVM are listed on our Part Details page. You can also find images and similar parts to OPA1S2385EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1S2385EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1S2385EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1S2385EVM fall under?
The OPA1S2385EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to OPA1S2385EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1S2385EVM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1S2385EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1S2385EVM have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for OPA1S2385EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1S2385EVM often in real-time on the comparison pages.
What if I can't find stock of OPA1S2385EVM?
You can fill out our help required form which you can use to request a quote for OPA1S2385EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.