Options for Price Comparison
Distributor Statistics for OPA171AID
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

OPA171AID

Loading...
Loading Results for OPA171AID
Details for OPA171AID by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OPA171AID
Buy Directly from Texas Instruments (6960 in stock) $0.4840
IC OP AMP RRO 3MHZ LP 8SOIC
OPA171AID image

OPA171AID by Texas Instruments

IC OP AMP RRO 3MHZ LP 8SOIC

Features
Gain Bandwidth: 3 MHz
High Common-Mode Rejection: 120 dB (Typical)
Industry-Standard Packages: u2013 8-Pin SOIC u2013 8-Pin MSOP u2013 14-Pin TSSOP
Input Range Includes the Negative Supply
Input Range Operates to Positive Supply
Low Noise: 14 nV/u221aHz
Low Offset Drift: u00b10.3 u00b5V/u00b0C (Typical)
Low Quiescent Current: 475 u00b5A per Amplifier
Low-Input Bias Current: 8 pA
RFI Filtered Inputs
Rail-to-Rail Output
Supply Range: 2.7 to 36 V, u00b11.35 V to u00b118 V
microPackages:

Part Information

OPA171AID image
RoHS Compliant

Description

The OPA171, OPA2171, and OPA4171 (OPAx171) are a family of 36-V, single-supply, low-noise operational amplifiers with the ability to operate on supplies ranging from 2.7 V (±1.35 V) to 36 V (±18 V). These devices are available in micro-packages and offer low offset, drift, and bandwidth with low quiescent current. The single, dual, and quad versions all have identical specifications for maximum design flexibility. Unlike most operational amplifiers, which are specified at only one supply voltage, the OPAx171 family is specified from 2.7 to 36 V. Input signals beyond the supply rails do not cause phase reversal. The OPAx171 family is stable with capacitive loads up to 300 pF. The input can operate 100 mV below the negative rail and within 2 V of the top rail during normal operation. These devices can operate with full rail-to-rail input 100 mV beyond the top rail, but with reduced performance within 2 V of the top rail. The OPAx171 series of operational amplifiers are specified from –40°C to 125°C.

Technical Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
3MHz
Slew Rate:
1.5V/µs
Supply Voltage Range:
± 1.35V to ± 18V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 1.35V to ± 18V
Base Number:
171
Op Amp Type:
General Purpose
Operating Temperature Range:
-40°C to +125°C

Alternate Descriptions

OP Amp Single, 18V/36V RS Components
IC, OP AMP, RRO, 3MHZ, LP, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes Newark Electronics
1-Channel, 3-MHz, 36V, low power, RRO, general purpose op amp in MicroPackages Texas Instruments
Operational Amplifier [Texas Instruments] OPA171AID Operational Amplifier Distrelec
OP Amp Single, 18V/36V RS Components IT