Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V |
Base Number | 170 |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Single, 36-V, 1.2-MHz, low-power operational amplifier | Texas Instruments |
TI,OPA170AIDBVT,IC,Op Amp | RS |
Op Amp, 36V, Rro, 5Sot23 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA170AIDBVT?
Additional datasheets, footprints and schematics for OPA170AIDBVT are listed on our Part Details page. You can also find images and similar parts to OPA170AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA170AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA170AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA170AIDBVT fall under?
The OPA170AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA170AIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA170AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA170AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA170AIDBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for OPA170AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA170AIDBVT often in real-time on the comparison pages.
What if I can't find stock of OPA170AIDBVT?
You can fill out our help required form which you can use to request a quote for OPA170AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.