OPA1642AIDGKT Amplifiers & Comparators by Texas Instruments

OP-AMP PRECISION 11MHZ 20V/US MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA1641 (single), OPA1642 (dual), and OPA1644 (quad) series are JFET-input, ultralow distortion, low-noise operational amplifiers fully specified for audio applications. The OPA1641, OPA1642, and OPA1644 rail-to-rail output swing allows increased headroom, making these devices ideal for use in any audio circuit. Features include 5.1-nV/√Hz noise, low THD+N (0.00005%), a low input bias current of 2 pA, and low quiescent current of 1.8 mA per channel. These devices operate over a very wide supply voltage range of ±2.25 V to ±18 V. The OPA1641, OPA1642, and OPA1644 series of operational amplifiers are unity-gain stable and provide excellent dynamic behavior over a wide range of load conditions. The dual and quad versions feature completely independent circuitry for lowest crosstalk and freedom from interactions between channels, even when overdriven or overloaded. The OPA1641, OPA1642, and OPA1644 specified from –40°C to +85°C. SoundPlus™ are

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$2.32
161
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.94
96,335
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.22
403
in stock
Buy Now
Logo for element14
element14
from US$3.18
161
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.49
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 11MHz
Slew Rate 20V/µs
Supply Voltage Range 4.5V to 36V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 36V
Op Amp Type Precision

Alternative Descriptions

Dual SoundPlus&trade | Texas Instruments
OP-AMP, PRECISION, 11MHZ, 20V/US, MSOP-8 | element14
Op-Amp, Precision, 11Mhz, 20V/Us, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA1642AIDGKT?

Additional datasheets, footprints and schematics for OPA1642AIDGKT are listed on our Part Details page. You can also find images and similar parts to OPA1642AIDGKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA1642AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1642AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA1642AIDGKT fall under?

The OPA1642AIDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA1642AIDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1642AIDGKT you can contact the distributor directly for product support, shipping queries etc.

Is the OPA1642AIDGKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA1642AIDGKT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for OPA1642AIDGKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA1642AIDGKT often in real-time on the comparison pages.

What if I can't find stock of OPA1642AIDGKT?

You can fill out our help required form which you can use to request a quote for OPA1642AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay