Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 16V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 800ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 16V |
Amplifier Type | Differential |
Bandwidth | 180MHz |
Base Number | 1632 |
Gain dB Max | 1dB |
IC Generic Number | 1632 |
Input Offset Voltage Max | 3mV |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Slew Rate | 50V/µs |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.5V |
THD + N | 0.0003% @ 600ohm VS=± 15V |
Termination Type | Surface Mount Device |
OPA1632 Diff I/O audio op amp, MSOP8 | RS |
Ic, Op Amp, Differential, Smd, 1632 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1632DGN?
Additional datasheets, footprints and schematics for OPA1632DGN are listed on our Part Details page. You can also find images and similar parts to OPA1632DGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1632DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1632DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1632DGN fall under?
The OPA1632DGN is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA1632DGN when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1632DGN you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1632DGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1632DGN have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA1632DGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1632DGN often in real-time on the comparison pages.
What if I can't find stock of OPA1632DGN?
You can fill out our help required form which you can use to request a quote for OPA1632DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.