Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
70
in stock
|
Buy Now | |
Texas Instruments
from US$2.03
|
58,404
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
924
in stock
|
Buy Now | |
element14
from US$4.54
|
923
in stock
|
Buy Now | |
Farnell
from US$4.70
|
923
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.04
|
202
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
55
in stock
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Bandwidth | 40MHz |
Base Number | 1611 |
Gain Bandwidth | 80MHz |
No. of Amplifiers | 1Amplifiers |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Slew Rate | 27V/µs |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.25V |
Termination Type | Surface Mount Device |
1.1nV/√Hz Noise, Low Power, Precision Operational Amplifier | Texas Instruments |
Opamp, 80Mhz, Soic-8, -40 To 85Deg C | Newark Electronics |
OPAMP, 80MHZ, SOIC-8, -40 TO 85DEG C | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
TI,OPA1611AID,IC,Op Amp | RS |
Where can I find additional details, specifications and documents for a OPA1611AID?
Additional datasheets, footprints and schematics for OPA1611AID are listed on our Part Details page. You can also find images and similar parts to OPA1611AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1611AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1611AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1611AID fall under?
The OPA1611AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA1611AID when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1611AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1611AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1611AID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for OPA1611AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1611AID often in real-time on the comparison pages.
What if I can't find stock of OPA1611AID?
You can fill out our help required form which you can use to request a quote for OPA1611AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.