No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 11MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 2.25V to ± 18V 4.5V to 36V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Product Range | - |
Single-channel, 11-MHz, low-noise 36-V JFET precision operational amplifier with rail-to-rail output | Texas Instruments |
Op Amp, Precision, 11Mhz, 20V/Us, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA140AIDGKR?
Additional datasheets, footprints and schematics for OPA140AIDGKR are listed on our Part Details page. You can also find images and similar parts to OPA140AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA140AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA140AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA140AIDGKR fall under?
The OPA140AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA140AIDGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA140AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA140AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA140AIDGKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA140AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA140AIDGKR often in real-time on the comparison pages.
What if I can't find stock of OPA140AIDGKR?
You can fill out our help required form which you can use to request a quote for OPA140AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.