Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
10
in stock
|
Buy Now | |
Texas Instruments
from US$1.80
|
94,197
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.94
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
-
|
Buy Now | |
element14
from US$3.25
|
-
|
Buy Now | |
Farnell
from US$5.89
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 11MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 140 |
Op Amp Type | JFET |
Operating Temperature Range | -40°C to +125°C |
Single-channel, 11-MHz, low-noise 36-V JFET precision operational amplifier with rail-to-rail output | Texas Instruments |
OPA140AID, Operational Amplifiers | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Jfet, 11Mhz, Single, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA140AID?
Additional datasheets, footprints and schematics for OPA140AID are listed on our Part Details page. You can also find images and similar parts to OPA140AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA140AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA140AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA140AID fall under?
The OPA140AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA140AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA140AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA140AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA140AID have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for OPA140AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA140AID often in real-time on the comparison pages.
What if I can't find stock of OPA140AID?
You can fill out our help required form which you can use to request a quote for OPA140AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.