OPA134PAG4 Amplifiers & Comparators by Texas Instruments

OP AMP HIGH PERF AUDIO DIP8 134

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OPA134 series are ultra-low distortion, low-noise operational amplifiers fully specified for audio applications. A true FET input stage is incorporated to provide superior sound quality and speed for exceptional audio performance. This, in combination with high output drive capability and excellent DC performance, allows for use in a wide variety of demanding applications. In addition, the OPA134 has a wide output swing, to within 1 V of the rails, allowing increased headroom and making it ideal for use in any audio circuit. The OPA134 SoundPlus™ audio operational amplifiers are easy to use and free from phaseinversion and the overload problems often found in common FET-input operational amplifiers. They can be operated from ±2.5-V to ±18-V power supplies. Input cascode circuitry provides excellent commonmode rejection and maintains low input bias current over its wide input voltage range, minimizing distortion. OPA134 series operational amplifiers are unity-gain stable and provide excellent dynamic behavior over a wide range of load conditions, including high load capacitance. The dual and quad versions feature completely independent circuitry for lowest crosstalk and freedom from interaction, even when overdriven or overloaded. Single and dual versions are available in 8-pin DIP and SO-8 surface-mount packages in standard configurations. The quad is available in 14-pin DIP and SO-14 surface mount packages. All are specified for –40°C to 85°C operation. A SPICE macromodel is available for design analysis.

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Farnell
Farnell
from US$1.36
No stock
Buy Now
Logo for element14
element14
from US$3.25
-
Buy Now

Specifications

Amplifier Class -
No. of Channels 1 Channel, 1Channels
Output Power -
Supply Voltage Range ± 2.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Load Impedance 2kohm
Operating Temperature Min -85°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 2.5V to ± 18V
Amplifier Type Operational
Bandwidth 8MHz
Base Number 134
Device Marking OPA134PAG4
Gain Bandwidth 8MHz
IC Generic Number 134
Input Offset Voltage Max 2mV
Load Impedance Min 600ohm
Logic Function Number 134
No. of Amplifiers 1Amplifiers
Op Amp Type Low Noise
Operating Temperature Range -85°C to +125°C
Output Power (Pout) -000mW
Slew Rate 20V/µs
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 2.5V
THD + N 0.00008% @ 2kohm VS=± 15V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA134PAG4?

Additional datasheets, footprints and schematics for OPA134PAG4 are listed on our Part Details page. You can also find images and similar parts to OPA134PAG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA134PAG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA134PAG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA134PAG4 fall under?

The OPA134PAG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to OPA134PAG4 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA134PAG4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA134PAG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA134PAG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for OPA134PAG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA134PAG4 often in real-time on the comparison pages.

What if I can't find stock of OPA134PAG4?

You can fill out our help required form which you can use to request a quote for OPA134PAG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay