Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 1V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Gain Bandwidth | 1MHz |
Op Amp Type | Low Input Bias |
Where can I find additional details, specifications and documents for a OPA128LM..?
Additional datasheets, footprints and schematics for OPA128LM.. are listed on our Part Details page. You can also find images and similar parts to OPA128LM.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA128LM.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA128LM.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA128LM.. fall under?
The OPA128LM.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA128LM.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA128LM.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA128LM.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA128LM.. have stock available?
There is no stock from authorised distributors for OPA128LM...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA128LM.. often in real-time on the comparison pages.
What if I can't find stock of OPA128LM..?
You can fill out our help required form which you can use to request a quote for OPA128LM.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.