Status: | Production |
---|---|
Series: | OP90 |
RoHS: | Compliant |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.92
|
143
in stock
|
Buy Now | |
Schukat Electronic
from US$4.40
|
1,071
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.21
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$3.43
|
98
in stock
|
Buy Now | |
Richardson RFPD
from US$4.41
|
91
in stock
|
Buy Now | |
Analog Devices
from US$3.10
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$5.63
|
-
|
Buy Now | |
element14
from US$4.41
|
-
|
Buy Now | |
Farnell
from US$4.19
|
-
|
Buy Now |
Single/Dual-Supply Operation |
1.6 V to 36 V |
±8 V to ±18 V |
True Single-Supply Operation; Input and Output Voltage Ranges Include Ground |
Low Supply Current: 20 µA Max |
High Output Drive: 5 mA Min |
Low Input Offset Voltage: 150 µV Max |
High Open-Loop Gain: 700 V/mV Min |
Outstanding PSRR: 5.6 µV/V Max |
Standard 741 Pinout with Nulling to V- |
Op-Amp Precis. LV SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Precision op amp,OP90GS SO8 | RS |
AMPLIFIER - OP AMPS | Richardson RFPD |
SO-8 MARKED AS "OP90G" IC | Analog Devices |
Op-Amp, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, -40 TO 85DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a OP90GSZ?
Additional datasheets, footprints and schematics for OP90GSZ are listed on our Part Details page. You can also find images and similar parts to OP90GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP90GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP90GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP90GSZ fall under?
The OP90GSZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to OP90GSZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP90GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP90GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP90GSZ have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Chip One Stop and Richardson RFPD have stock available or on a lead time for OP90GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP90GSZ often in real-time on the comparison pages.
What if I can't find stock of OP90GSZ?
You can fill out our help required form which you can use to request a quote for OP90GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.