Status: | Production |
---|---|
Series: | OP90 |
RoHS: | Compliant |
Prices starting from US$4.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.54
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.03
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.88
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$6.80
|
27
in stock
|
Buy Now | |
element14
from US$5.49
|
27
in stock
|
Buy Now | |
Micros
from US$7.39
|
15
in stock
|
Buy Now | |
Richardson RFPD
from US$4.98
|
-
|
Buy Now |
Single/Dual-Supply Operation |
1.6 V to 36 V |
±8 V to ±18 V |
True Single-Supply Operation; Input and Output Voltage Ranges Include Ground |
Low Supply Current: 20 µA Max |
High Output Drive: 5 mA Min |
Low Input Offset Voltage: 150 µV Max |
High Open-Loop Gain: 700 V/mV Min |
Outstanding PSRR: 5.6 µV/V Max |
Standard 741 Pinout with Nulling to V- |
IC: operational amplifier | Transfer Multisort Elektronik |
Opamp, Dip-8, 20 Khz, -40 To 85 Deg C | Newark Electronics |
OPAMP, DIP-8, 20 KHZ, -40 TO 85 DEG C | element14 |
Precision Op-Amp, SR 0.012V/us, Voff 0.125mV, +/-0.8÷+/-18V, -40÷85°C | Micros |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP90GPZ?
Additional datasheets, footprints and schematics for OP90GPZ are listed on our Part Details page. You can also find images and similar parts to OP90GPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP90GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP90GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP90GPZ fall under?
The OP90GPZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to OP90GPZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP90GPZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP90GPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP90GPZ have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP90GPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP90GPZ often in real-time on the comparison pages.
What if I can't find stock of OP90GPZ?
You can fill out our help required form which you can use to request a quote for OP90GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.