Status: | Production |
---|---|
Series: | OP77 |
RoHS: | Compliant |
Outstanding gain linearity |
Ultrahigh gain, 5000 V/mV min |
Low VOS over temperature, 55 μV max |
TCVOS, 0.3 μV/°C max |
High PSRR, 3 μV/V max |
Low power consumption, 60 mW max |
Available in die form |
ULTRA-LOW OFFSET VOLTAGE | Analog Devices |
OP Amp Single GP 22V 8-Pin TO-99 | RS |
Where can I find additional details, specifications and documents for a OP77FJZ?
Additional datasheets, footprints and schematics for OP77FJZ are listed on our Part Details page. You can also find images and similar parts to OP77FJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP77FJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP77FJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP77FJZ fall under?
The OP77FJZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to OP77FJZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP77FJZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP77FJZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP77FJZ have stock available?
Authorised distributors including Analog Devices and RS have stock available or on a lead time for OP77FJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP77FJZ often in real-time on the comparison pages.
What if I can't find stock of OP77FJZ?
You can fill out our help required form which you can use to request a quote for OP77FJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.