OP777ARMZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: OP777
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.08


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$2.15
2,591
Buy Now
Logo for Newark Electronics Newark Electronics US$2.65
392
Buy Now
Logo for element14 element14 US$2.08
392
Buy Now
Logo for Farnell Farnell US$2.11
392
Buy Now
Logo for Chip One Stop Chip One Stop US$2.89
318
Buy Now
View Full Pricing & Stock Comparison

Features

Low Offset Voltage: 100 µV Max
Low Input Bias Current: 10 nA Max
Single-Supply Operation: 3.0 V to 30 V
Dual-Supply Operation: ±1.5 V to ±15 V
Low Supply Current: 300 µA/Amp Max
Unity Gain Stable
No Phase Reversal

Alternative Descriptions

SINGLE PRECISION RAIL-RAIL OP | Analog Devices
Op-Amp, 700Khz, -40 To 85Deg C, Msop-8 | Newark Electronics
OP-AMP, 700KHZ, -40 TO 85DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP777ARMZ?

Additional datasheets, footprints and schematics for OP777ARMZ are listed on our Part Details page. You can also find images and similar parts to OP777ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP777ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP777ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP777ARMZ fall under?

The OP777ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to OP777ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP777ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP777ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP777ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OP777ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP777ARMZ often in real-time on the comparison pages.

What if I can't find stock of OP777ARMZ?

You can fill out our help required form which you can use to request a quote for OP777ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay