OP747ARZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP747
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP747 a precision quad rail-to-rail output single-supply amplifier featuring micropower operation and rail-to-rail output ranges. The OP777, OP727, and OP747 amplifiers provide improved performance over the industry standard OP07 with ±15 V supplies , and offer the further advantage of true single-supply operation down to 3 V, and smaller package options than any other high-voltage precision bipolar amplifier. Outputs are stable with capacitive loads of over 500 pF. Supply current is less than 300 μA per amplifier at 5 V. 500 Ω series resistors protect the inputs, allowing input signal levels several volts abovethe positive supply without phase reversal.

Where to Buy

Prices starting from US$4.08

Distributor Stock
Logo for RS
RS
from US$7.35
268
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.08
1,266
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.37
126
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.53
126
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.28
125
in stock
Buy Now
Logo for element14
element14
from US$5.95
121
in stock
Buy Now

Features

Low Offset Voltage: 100 µV Max
Low Input Bias Current: 10 nA Max
Single-Supply Operation: 3.0 V to 30 V
Dual-Supply Operation: ±1.5 V to ±15 V
Low Supply Current: 300 µA/Amp Max
Unity Gain Stable
No Phase Reversal

Alternative Descriptions

QUAD PRECISION RAIL-RAIL OP AM | Analog Devices
Quad Prec. RL-RL Op Amp OP747ARZ | RS
Op-Amp, 700Khz, -40 To 85Deg C, Soic-14 | Newark Electronics
OP-AMP, 700KHZ, -40 TO 85DEG C, SOIC-14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP747ARZ?

Additional datasheets, footprints and schematics for OP747ARZ are listed on our Part Details page. You can also find images and similar parts to OP747ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP747ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP747ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP747ARZ fall under?

The OP747ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP747ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP747ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP747ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP747ARZ have stock available?

Authorised distributors including Analog Devices, RS, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for OP747ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP747ARZ often in real-time on the comparison pages.

What if I can't find stock of OP747ARZ?

You can fill out our help required form which you can use to request a quote for OP747ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay