OP747ARUZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP747
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP747 a precision quad rail-to-rail output single-supply amplifier featuring micropower operation and rail-to-rail output ranges. The OP777, OP727, and OP747 amplifiers provide improved performance over the industry standard OP07 with ±15 V supplies , and offer the further advantage of true single-supply operation down to 3 V, and smaller package options than any other high-voltage precision bipolar amplifier. Outputs are stable with capacitive loads of over 500 pF. Supply current is less than 300 μA per amplifier at 5 V. 500 Ω series resistors protect the inputs, allowing input signal levels several volts abovethe positive supply without phase reversal.

Where to Buy

Prices starting from US$4.08

Distributor Stock
Logo for Newark
Newark
from US$9.84
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.84
798
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.08
493
in stock
Buy Now
Logo for element14
element14
from US$5.79
111
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.51
111
in stock
Buy Now

Features

Low Offset Voltage: 100 µV Max
Low Input Bias Current: 10 nA Max
Single-Supply Operation: 3.0 V to 30 V
Dual-Supply Operation: ±1.5 V to ±15 V
Low Supply Current: 300 µA/Amp Max
Unity Gain Stable
No Phase Reversal

Alternative Descriptions

QUAD PRECISION RAIL-RAIL OP AM | Analog Devices
Op-Amp, 700Khz, -40 To 85Deg C, Tssop-14 | Newark Electronics
OP-AMP, 700KHZ, -40 TO 85DEG C, TSSOP-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP747ARUZ?

Additional datasheets, footprints and schematics for OP747ARUZ are listed on our Part Details page. You can also find images and similar parts to OP747ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP747ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP747ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP747ARUZ fall under?

The OP747ARUZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP747ARUZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP747ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP747ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP747ARUZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP747ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP747ARUZ often in real-time on the comparison pages.

What if I can't find stock of OP747ARUZ?

You can fill out our help required form which you can use to request a quote for OP747ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay