OP496GSZ-REEL7 Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP496
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP196 family of CBCMOS operational amplifiers features micropower operation and rail-to-rail input and output ranges.The extremely low power requirements and guaranteed operation from +3 V to +12 V make these amplifiers perfectly suited to monitor battery usage and to control battery charging. Their dynamic performance, including 26 nV/(root)Hz voltage noise density, recommends them for battery-powered audio

Where to Buy

Prices starting from US$3.92

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.04
19,196
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.92
798
in stock
Buy Now
Logo for element14
element14
from US$3.95
798
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.96
798
in stock
Buy Now

Features

Rail-to-Rail Input and Output Swing
Low Power: 60 µA/Amplifier
Gain Bandwidth Product: 450 kHz
Single-Supply Operation: 3 V to 12 V
Low Offset Voltage: 300 µV max
High Open-Loop Gain: 500 V/mV
Unity-Gain Stable
No Phase Reversal

Alternative Descriptions

MICROPOWER RAIL-RAIL INPUT&OUT | Analog Devices
Op-Amp, 450Khz, -40 To 125Deg C, Nsoic | Newark Electronics
OP-AMP, 450KHZ, -40 TO 125DEG C, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP496GSZ-REEL7?

Additional datasheets, footprints and schematics for OP496GSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to OP496GSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP496GSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP496GSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP496GSZ-REEL7 fall under?

The OP496GSZ-REEL7 is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP496GSZ-REEL7 when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP496GSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the OP496GSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP496GSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP496GSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP496GSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of OP496GSZ-REEL7?

You can fill out our help required form which you can use to request a quote for OP496GSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay