Status: | Production |
---|---|
Series: | OP495 |
RoHS: | Compliant |
Prices starting from US$7.94
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.94
|
485
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$10.23
|
35
in stock
|
Buy Now | |
element14
from US$12.39
|
35
in stock
|
Buy Now | |
Farnell
from US$10.90
|
35
in stock
|
Buy Now | |
Richardson RFPD
from US$10.54
|
8
in stock
|
Buy Now |
Rail-to-rail output swing |
Single-supply operation: 3 V to 36 V |
Low offset voltage: 300 μV |
Gain bandwidth product: 75 kHz |
High open-loop gain: 1000 V/mV |
Unity-gain stable |
Low supply current/per amplifier: 150 μA maximum |
QUAL RAIL-TO-RAIL AMP IC | Analog Devices |
Op-Amp, 85Khz, -40 To 125Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 85KHZ, -40 TO 125DEG C, WSOIC-16 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a OP495GSZ?
Additional datasheets, footprints and schematics for OP495GSZ are listed on our Part Details page. You can also find images and similar parts to OP495GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP495GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP495GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP495GSZ fall under?
The OP495GSZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP495GSZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP495GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP495GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP495GSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP495GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP495GSZ often in real-time on the comparison pages.
What if I can't find stock of OP495GSZ?
You can fill out our help required form which you can use to request a quote for OP495GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.