Status: | Production |
---|---|
Series: | OP491 |
RoHS: | Compliant |
Prices starting from US$6.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.12 |
361
|
Buy Now | |
Analog Devices | US$11.83 |
853
|
Buy Now | |
Newark Electronics | US$8.10 |
466
|
Buy Now | |
element14 | US$8.64 |
449
|
Buy Now | |
Farnell | US$8.04 |
449
|
Buy Now | |
Chip One Stop | US$6.75 |
235
|
Buy Now | |
Transfer Multisort Elektronik | US$9.22 |
37
|
Buy Now | |
CoreStaff | US$6.96 |
15
|
Buy Now | |
Schukat Electronic | US$13.24 |
-
|
Buy Now |
Single Supply Operation: 2.7 V to 12 V |
Wide Input Voltage Range |
Rail-to-Rail Output Swing |
Low Supply Current: 300 µA/Amp |
Wide Bandwidth: 3 MHz |
Slew Rate: 0.5 Vµs |
Low Offset Voltage: 700 µ V |
No Phase Reversal |
RAIL-RAIL SINGLE SUPPLY | Analog Devices |
Op-Amp, 3Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics |
OP-AMP, 3MHZ, -40 TO 125DEG C, NSOIC-14 | element14 |
Quad low power op amp,OP491GS SO14 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
4xOp-Amp SingS R-to-R 3MHz SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a OP491GSZ?
Additional datasheets, footprints and schematics for OP491GSZ are listed on our Part Details page. You can also find images and similar parts to OP491GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP491GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP491GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP491GSZ fall under?
The OP491GSZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP491GSZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP491GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP491GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP491GSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OP491GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP491GSZ often in real-time on the comparison pages.
What if I can't find stock of OP491GSZ?
You can fill out our help required form which you can use to request a quote for OP491GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.