Status: | Production |
---|---|
Series: | OP490 |
RoHS: | Compliant |
Prices starting from US$7.66
Single/dual-supply operation |
1.6 V to 36 V |
±0.8 V to ±18 V |
Single-supply operation; input and output voltage ranges include ground |
Low supply current: 80 μA maximum |
High output drive: 5 mA minimum |
Low offset voltage: 1.0 mV maximum |
High open-loop gain: 800 V/mV typical |
Industry standard quad pinouts |
Op-Amp, 20Khz, -40 To 85Deg C, Wsoic-16 | Newark Electronics |
OP-AMP, 20KHZ, -40 TO 85DEG C, WSOIC-16 | element14 |
MICROPOWER QUAD OP AMP | Analog Devices |
Where can I find additional details, specifications and documents for a OP490GSZ?
Additional datasheets, footprints and schematics for OP490GSZ are listed on our Part Details page. You can also find images and similar parts to OP490GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP490GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP490GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP490GSZ fall under?
The OP490GSZ is listed under Low Power Op Amps (≤ 1mA/amp) .
Can I view similar or alternative parts?
You can view similar parts to OP490GSZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP490GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the OP490GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for OP490GSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for OP490GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP490GSZ often in real-time on the comparison pages.
What if I can't find stock of OP490GSZ?
You can fill out our help required form which you can use to request a quote for OP490GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.