OP490GPZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: OP490
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The OP490 is a high performance micropower quad op amp that operates from a single supply of 1.6 V to 36 V or from dual supplies of ±0.8 V to ±18 V. The input voltage range includes the negative rail allowing the OP490 to accommodate input signals down to ground in single-supply operation. The output swing of the OP490 also includes ground when operating from a single supply, enabling zero-in, zero-out operation.The quad OP490 draws less than 20 μA of quiescent supply current per amplifier, but each amplifier is able to deliver over 5 mA of output current to a load. Input offset voltage is under 0.5 mV. Gain exceeds over 400,000 and CMR is better than 90 dB. A PSRR of under 5.6 μV/V minimizes offset voltage changes experienced in battery-powered systems.The quad OP490 combines high performance with the space and cost savings of quad amplifiers. The minimal voltage and current requirements of the OP490 make it ideal for battery and solar-powered

Where to Buy

Prices starting from US$9.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.24
651
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.20
206
in stock
Buy Now
Logo for element14
element14
from US$10.63
206
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.84
206
in stock
Buy Now

Features

Single/dual-supply operation
1.6 V to 36 V
±0.8 V to ±18 V
Single-supply operation; input and output voltage ranges include ground
Low supply current: 80 μA maximum
High output drive: 5 mA minimum
Low offset voltage: 1.0 mV maximum
High open-loop gain: 800 V/mV typical
Industry standard quad pinouts

Alternative Descriptions

MICROPOWER QUAD OP AMP IC | Analog Devices
Opamp, Dip-14, 20 Khz, -40 To 85Deg C | Newark Electronics
OPAMP, DIP-14, 20 KHZ, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP490GPZ?

Additional datasheets, footprints and schematics for OP490GPZ are listed on our Part Details page. You can also find images and similar parts to OP490GPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP490GPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP490GPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP490GPZ fall under?

The OP490GPZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to OP490GPZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP490GPZ you can contact the distributor directly for product support, shipping queries etc.

Is the OP490GPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for OP490GPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for OP490GPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP490GPZ often in real-time on the comparison pages.

What if I can't find stock of OP490GPZ?

You can fill out our help required form which you can use to request a quote for OP490GPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay